EPCOS AG Varistor/MOV B72210S0140K101

Description
VARISTOR, 14VAC, 18VDC, 43 VOLT, 10MM DISC, VOLTAGE RATING VAC:14V, VOLTAGE RATING VDC:18V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:43 VOLT, VARISTOR CASE STYLE:DISC 10MM, PEAK SURGE CURRENT @ 8/20S:500A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, 14VAC, 18VDC, 43 VOLT, 10MM DISC, VOLTAGE RATING VAC:14V, VOLTAGE RATING VDC:18V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:43 VOLT, VARISTOR CASE STYLE:DISC 10MM, PEAK SURGE CURRENT @ 8/20S:500A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 24659561 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
24659561
Varistor/MOV 24659561
VARISTOR, 14VAC, 18VDC, 43 VOLT, 10MM DISC, VOLTAGE RATING VAC:14V, VOLTAGE RATING VDC:18V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:43 VOLT, VARISTOR CASE STYLE:DISC 10MM, PEAK SURGE CURRENT @ 8/20S:500A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 14VAC, 18VDC, 43 VOLT, 10MM DISC, VOLTAGE RATING VAC:14V, VOLTAGE RATING VDC:18V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:43 VOLT, VARISTOR CASE STYLE:DISC 10MM, PEAK SURGE CURRENT @ 8/20S:500A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 24659561
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Metal Oxide Varistors MOV Series - MDE-70D162K - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details
TPMOV (Thermally Protected MOV) - 420TPMOVTS - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details