Manufacturer: EPCOS (TDK)
Win Source Part Number: 912571-B72210S0131K1
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72210S131K101V87, S10K130-NDR, B72210S131K101, B72210S 131K101, S10K130-ND, S10K130, 495-4379
VARISTOR 205V 2.5KA DISC 10MM
VARISTOR, 19.0J, 130VAC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
METAL OXIDE VARISTOR, 19j, 130VAC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 205V 2.5KA DISC 10MM
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912571-B72210S0131K101 | B72210S0131K101 | 96K7631 | B72210S0131K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S0131K101 | Varistors, MOVs | Varistor, 19.0J, 130Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |