Win Source Part Number: 1361084-B72210P2621K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: AdvanceD MP
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210P
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 150 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 3.5 kA
Energy: 105J
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR, METAL OXIDE, 1.65KV, DISC 13MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:B722 AdvanceD-MP S10 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 13mm; Varistor Type:Metal Oxide VaristorRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361084-B72210P2621K101 | B72210P2621K101 | 80Y4566 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.65Kv, Disc 13Mm; Voltage Rating Vac Epcos |
| Package | Disc 10mm | Through Hole |