VARISTOR 680V 3.5KA DISC 10MM
VARISTOR, 10MM, 420V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:AdvanceD-MP Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72210P2421K101 | 63R8498 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 10Mm, 420V; Voltage Rating Vac Epcos |
| Package | Through Hole |