EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210P2321K101

Description
Win Source Part Number: 1361068-B72210P2321K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -45°C ~ 105°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD MP Package: Bulk Product Status: Active Package / Case: Disc 10mm Base Product Number: B72210P Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 265 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 3.5 kA Energy: 72J
Request a Quote Datasheet
Description
Win Source Part Number: 1361068-B72210P2321K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -45°C ~ 105°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD MP Package: Bulk Product Status: Active Package / Case: Disc 10mm Base Product Number: B72210P Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 265 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 3.5 kA Energy: 72J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361068-B72210P2321K101 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361068-B72210P2321K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361068-B72210P2321K101
Win Source Part Number: 1361068-B72210P2321K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -45°C ~ 105°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD MP Package: Bulk Product Status: Active Package / Case: Disc 10mm Base Product Number: B72210P Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 265 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 3.5 kA Energy: 72J

Win Source Part Number: 1361068-B72210P2321K101
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -45°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: AdvanceD MP
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210P
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 265 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 3.5 kA
Energy: 72J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72210P2321K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72210P2321K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210P2321K101
VARISTOR 510V 3.5KA DISC 10MM

VARISTOR 510V 3.5KA DISC 10MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1361068-B72210P2321K101 B72210P2321K101
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 10mm Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467485 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB24AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details