VARISTOR 470V 3.5KA DISC 10MM
VARISTOR, 775V, 10mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:AdvanceD-MP Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Varistor, AdvanceD-MP Series, 385 V, 3.5 kA, Disc 10mm, Metal Oxide Varistor (MOV), 775 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72210P2301K101 | 34R3238 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |