EPCOS AG Varistor, 135V, 7Mm Disc; Voltage Rating Vac Epcos B72207S500K101

Description
VARISTOR, 135V, 7mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
VARISTOR, 135V, 7mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135V, 7Mm Disc; Voltage Rating Vac Epcos - 05J9334 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135V, 7Mm Disc; Voltage Rating Vac Epcos
05J9334
Varistor, 135V, 7Mm Disc; Voltage Rating Vac Epcos 05J9334
VARISTOR, 135V, 7mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 135V, 7mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9334
Product Name Varistor, 135V, 7Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
OEM Parts - OEM Parts (0 - 9) - 80SQ045TR - 1041090-80SQ045TR - Win Source Electronics
Specs
Diode Type Schottky
View Details
QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details