Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164238-B72207S421K1
Packaging: Bulk
Contact Plating: Tin
Capacitance: 65 pF
Clamping Voltage: 1.12 kV
Voltage Tolerance: 10 %
Energy: 32 J
Clamping Current: 10 A
Varistor Voltage: 680 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72207-S 421-K101; B72207-S421-K101; B72207S 421K101; S07K420;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 5.4 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (AC): 420 V
Max Voltage Rating (AC): 420 V
Max Voltage Rating (DC): 560 V
Voltage Rating (DC): 560 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 30 mm
Max Surge Current: 1.2 kA
Max Supply Voltage: 420 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1164238-B72207S421K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S421K101 |
| RoHS Compliant | RoHS |