Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164357-B72207S381K1
Packaging: Bulk
Contact Plating: Tin
Capacitance: 75 pF
Clamping Voltage: 1.025 kV
Voltage Tolerance: 10 %
Clamping Current: 10 A
Varistor Voltage: 620 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72207-S 381-K101; B72207-S381-K101; B72207S 381K101; S07K385;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 5.2 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Max Voltage Rating (AC): 385 V
Max Voltage Rating (DC): 505 V
Lead Pitch: 5 mm
Max Surge Current: 1.2 kA
Max Supply Voltage: 385 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1164357-B72207S381K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S381K101 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 1025 volts |