Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047867-B72207S301K3
Packaging: Tape and Reel
Voltage Rating: 385 V
Number of Circuits: 1
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 90 pF
Tolerance: 10 %
Clamping Voltage: 775 V
Voltage Tolerance: 10 %
Energy: 23 J
Clamping Current: 10 A
Varistor Voltage: 470 V
Categories: TVS - Varistors,MOVs
Case / Package: Metal
Alternative Parts (Cross-Reference): B72207S0301K101; B72660M301K72; B72660M0301K093; V275LA2P; V275LT2; V300LA4PB72207 S 301 K 311; B72207-S301-K311; B72207S 301K311;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 300 V
Max Voltage Rating (DC): 385 V
Lead Pitch: 5 mm
Max Output Current: 1.2 kA
Max Surge Current: 1.2 kA
Lead/Base Style: Radial
Max Varistor Voltage: 517 V
Min Varistor Voltage: 423 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047867-B72207S301K311 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S301K311 |
| RoHS Compliant | RoHS |
| Package | Metal |
| VC | 775 volts |