Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047866-B72207S271K1
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance: 95 pF
Tolerance: 10 %
Clamping Voltage: 710 V
Voltage Tolerance: 10 %
Energy: 21 J
Clamping Current: 10 A
Varistor Voltage: 430 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72207S0271K101; B72207S0271K111; V275LU4P; V275LA4P; V275LC4P; B72207S251K101B72207
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Max Voltage Rating (AC): 275 V
Max Voltage Rating (DC): 350 V
Lead Pitch: 5 mm
Max Surge Current: 1.2 kA
Lead/Base Style: Radial
Max Varistor Voltage: 473 V
Min Varistor Voltage: 387 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047866-B72207S271K111 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S271K111 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 710 volts |