Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172681-B72207S250K1
Packaging: Bulk
Voltage Rating: 31 V
Capacitance: 1.4 nF
Clamping Voltage: 77 V
Material: Metal
Voltage Tolerance: 10 %
Power Rating: 20 mW
Energy: 1.6 J
Clamping Current: 2.5 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: Metal
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): B72207-S 250-K101; B72207-S250-K101; B72207S 250K101; B72207S-250K101; B72207S250K101.; S07K 25; S07K25;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 3.7 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (AC): 25 V
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 31 V
Voltage Rating (DC): 31 V
REACH SVHC: Unknown
Lead Pitch: 5 mm
Flammability Rating: UL94 V-0
Max Surge Current: 250 A
Max Supply Voltage: 25 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1172681-B72207S250K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S250K101 |
| RoHS Compliant | RoHS |
| Package | Metal |
| VC | 77 volts |