Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334802-B72207S2321K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 1,000
Mounting: Through Hole
Capacitance @ Frequency: 90 pF @ 1 kHz
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 1.75 kA
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Energy: 32J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 7mm
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72207S2321K311V87,4
Base Product Number: B72207S
RoHS Status: ROHS3 Compliant
VARISTOR 510V 1.75KA DISC 7MM
VARISTOR, MOV, 840V, DISC 7MM ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334802-B72207S2321K311 | B72207S2321K311 | 69AH6834 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 840V, Disc 7Mm Rohs Compliant Epcos |
| RoHS Compliant | RoHS | RoHS |