SUPPRESSOR; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 510V 1.75KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 66K1614 | B72207S2321K101 |
| Product Name | Suppressor; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |