Manufacturer: EPCOS (TDK)
Win Source Part Number: 912567-B72207S2301K1
Series: AdvanceD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 7mm
Package: Disc 7mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S07K300E2, 495-1427, 495-1427-NDR
VARISTOR 470V 1.75KA DISC 7MM
VARISTOR, 775V, 7mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912567-B72207S2301K101 | B72207S2301K101 | 66K1610 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S2301K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 775V, 7Mm Disc; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |