VARISTOR 430V 1.75KA DISC 7MM
VARISTOR, MOV, 710V, DISC 7MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 1.75KA DISC 7MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72207S2271K101 | 24AC7760 | B72207S2271K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 710V, Disc 7Mm; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Through Hole |