VARISTOR 330V 1.75KA DISC 7MM
VARISTOR, MOV, 545V, DISC 7MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S2211K101 | 25AH7835 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 545V, Disc 7Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |