Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs
Series: AdvanceD
Package: Bulk
Package / Case: Disc 7mm
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 105°C (TA)
Capacitance @ Frequency: 190 pF @ 1 kHz
Number of Circuits: 1
Varistor Voltage (Typ): 270 V
VARISTOR 270V 1.75KA DISC 7MM
VARISTOR 270V 1.75KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S2171K101 | B72207S2171K101 | |
| Product Name | Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 7mm | Through Hole |