VARISTOR 240V 1.75KA DISC 7MM
VARISTOR, 395V, 7mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S2151K101 | 66K1602 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 395V, 7Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |