EPCOS AG Electronic Surplus - B72207S0750K101 B72207S0750K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759602-B72207S0750K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 75V Maximum DC Volts: 100V Energy: 5.9J Varistor Voltage: 120V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 430pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759602-B72207S0750K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 75V Maximum DC Volts: 100V Energy: 5.9J Varistor Voltage: 120V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 430pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - B72207S0750K101 - 759602-B72207S0750K101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - B72207S0750K101
759602-B72207S0750K101
Electronic Surplus - B72207S0750K101 759602-B72207S0750K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 759602-B72207S0750K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 75V Maximum DC Volts: 100V Energy: 5.9J Varistor Voltage: 120V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 430pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759602-B72207S0750K101
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 75V
Maximum DC Volts: 100V
Energy: 5.9J
Varistor Voltage: 120V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 108V
Varistor Voltage (Maximum): 132V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 430pF at 1kHz

Buy Now
Varistor/MOV - 24659581 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
24659581
Varistor/MOV 24659581
VARISTOR, 75 VAC, 10%, 7MM, STANDARD RADIAL. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 75 VAC, 10%, 7MM, STANDARD RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Circuit Protection Components Metal Oxide Varistors (MOVs)
Product Number 759602-B72207S0750K101 24659581
Product Name Electronic Surplus - B72207S0750K101 Varistor/MOV
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
 - STMT Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
TPMOV (Thermally Protected MOV) - 270TPMOVSL - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 270 volts
Tj -40 to 85 C (-40 to 185 F)
View Details