VARISTOR 120V 1.2KA DISC 7MM
VARISTOR, 5.9J, 75VAC, 100VDC, 200V, RADIAL; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
VARISTOR 120V 1.2KA DISC 7MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72207S0750K101 | 96K7628 | B72207S0750K101 |
| Product Name | Varistors, MOVs | Varistor, 5.9J, 75Vac, 100Vdc, 200V, Radial; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |