Win Source Part Number: 1360836-B72207S0600K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Base Product Number: B72207S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 480 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 60 V
Maximum DC Volts: 85 V
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 1.2 kA
Energy: 4.8J
VARISTOR 100V 1.2KA DISC 7MM
VARISTOR 100V 1.2KA DISC 7MM
VARISTOR, MOV, 165V, DISC 7MM; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360836-B72207S0600K101 | B72207S0600K101 | B72207S0600K101 | 64AH2701 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 165V, Disc 7Mm; Voltage Rating Vac Epcos |
| Package | Disc 7mm | Through Hole |