VARISTOR 750V 1.2KA DISC 7MM
VARISTOR, 32.0J, 460VAC; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S0461K101 | 96K7625 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 32.0J, 460Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |