Manufacturer: EPCOS (TDK)
Win Source Part Number: 912565-B72207S0441K3
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 7mm
Package: Disc 7mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72207S441K311, B72207S 441K311, B72207S0441K311-ND, 495-77355-2, 495-77355-1, B72207S441K311-ND
VARISTOR 715V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912565-B72207S0441K311 | B72207S0441K311 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S0441K311 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |