Manufacturer: EPCOS (TDK)
Win Source Part Number: 912568-B72207S0421K1
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 7mm
Package: Disc 7mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72207S421K101, 495-4639, S07K420, S07K420-NDR, S07K420-ND, B72207S 421K101, B72207S421K101V87
VARISTOR 680V 1.2KA DISC 7MM
VARISTOR 680V 1.2KA DISC 7MM
VARISTOR, 420VAC, 560VDC, 1.12KV, 7MM DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 912568-B72207S0421K101 | B72207S0421K101 | B72207S0421K101 | 96K7624 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S0421K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 420Vac, 560Vdc, 1.12Kv, 7Mm Disc; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |