EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72207S0400K101

Description
Win Source Part Number: 1360879-B72207S0400K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: Standard Package: Bulk Product Status: Active Package / Case: Disc 7mm Base Product Number: B72207S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 900 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61.2 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 74.8 V Current - Surge: 250 A Energy: 3J
Request a Quote Datasheet
Description
Win Source Part Number: 1360879-B72207S0400K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: Standard Package: Bulk Product Status: Active Package / Case: Disc 7mm Base Product Number: B72207S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 900 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61.2 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 74.8 V Current - Surge: 250 A Energy: 3J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360879-B72207S0400K101 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360879-B72207S0400K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360879-B72207S0400K101
Win Source Part Number: 1360879-B72207S0400K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: Standard Package: Bulk Product Status: Active Package / Case: Disc 7mm Base Product Number: B72207S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 900 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61.2 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 74.8 V Current - Surge: 250 A Energy: 3J

Win Source Part Number: 1360879-B72207S0400K101
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Base Product Number: B72207S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 900 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 250 A
Energy: 3J

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Series: StandarD Package: Bulk Product Status: Active Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61.2 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 74.8 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: StandarD
Package: Bulk
Product Status: Active
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V

Buy Now Datasheet
Varistors, MOVs - B72207S0400K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72207S0400K101
Varistors, MOVs B72207S0400K101
VARISTOR 68V 250A DISC 7MM

VARISTOR 68V 250A DISC 7MM

Supplier's Site Datasheet
Varistor, 3.0J, 40Vac; Voltage Rating Vac Epcos - 96K7623 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 3.0J, 40Vac; Voltage Rating Vac Epcos
96K7623
Varistor, 3.0J, 40Vac; Voltage Rating Vac Epcos 96K7623
VARISTOR, 3.0J, 40VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:B722 Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 3.0J, 40VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:B722 Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72207S0400K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72207S0400K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72207S0400K101
VARISTOR 68V 250A DISC 7MM

VARISTOR 68V 250A DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1360879-B72207S0400K101 B72207S0400K101 96K7623 B72207S0400K101
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Varistors, MOVs Varistor, 3.0J, 40Vac; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data