EPCOS AG 56V 250A Circuit Protection Fuse B72207S0350K311

Description
VARISTOR 56V 250A DISC 7MM Product overview: B72207S0350K311 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 56V, 250A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72207S0350K311 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 56V 250A DISC 7MM Product overview: B72207S0350K311 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 56V, 250A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72207S0350K311 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SIOV metal oxide varistors in the B722* Standard series are leaded devices with an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. They operate over a voltage range of 11 to 1100 V RMS and can handle surge currents up to 8 kA, with no derating up to 105°C ambient temperature. The climatic category is IEC60068-1 40/105/56, with an operating temperature range of -40 to +105°C and storage temperature up to +125°C. The parts meet UL, CSA, VDE, IEC, and CQC approvals. They are supplied in bulk, with taped versions available on request. Physical size and lead spacing vary by model, with S07 types having a 7 mm diameter disc and standard lead spacing of 5 mm.

Datasheet Summary
Powered by GS/AI

SIOV metal oxide varistors in the B722* Standard series are leaded devices with an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. They operate over a voltage range of 11 to 1100 V RMS and can handle surge currents up to 8 kA, with no derating up to 105°C ambient temperature. The climatic category is IEC60068-1 40/105/56, with an operating temperature range of -40 to +105°C and storage temperature up to +125°C. The parts meet UL, CSA, VDE, IEC, and CQC approvals. They are supplied in bulk, with taped versions available on request. Physical size and lead spacing vary by model, with S07 types having a 7 mm diameter disc and standard lead spacing of 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56V 250A Circuit Protection Fuse
48-B72207S0350K311
56V 250A Circuit Protection Fuse 48-B72207S0350K311
VARISTOR 56V 250A DISC 7MM Product overview: B72207S0350K311 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 56V, 250A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72207S0350K311 can be used for catalog matching and distributor lookup.

VARISTOR 56V 250A DISC 7MM Product overview: B72207S0350K311 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 56V, 250A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72207S0350K311 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-B72207S0350K311
Product Name 56V 250A Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers