EPCOS AG TVS - TVS - Varistors, MOVs - B72207S0350K101 B72207S0350K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150826-B72207S0350K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 7mm Number of Circuits: 1 Capacitance @ Frequency: 1050pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 56V Current - Surge: 250A Maximum AC Volts: 35VAC Maximum DC Volts: 45VDC Energy: 2.5J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 50.4V Varistor Voltage (Maximum): 61.6V Alternative Parts (Cross-Reference): CNR-07D560K; VF07M10560KDA; VF07M10560K; Introduction Date: May 09, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150826-B72207S0350K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 7mm Number of Circuits: 1 Capacitance @ Frequency: 1050pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 56V Current - Surge: 250A Maximum AC Volts: 35VAC Maximum DC Volts: 45VDC Energy: 2.5J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 50.4V Varistor Voltage (Maximum): 61.6V Alternative Parts (Cross-Reference): CNR-07D560K; VF07M10560KDA; VF07M10560K; Introduction Date: May 09, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72207S0350K101 - 1150826-B72207S0350K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72207S0350K101
1150826-B72207S0350K101
TVS - TVS - Varistors, MOVs - B72207S0350K101 1150826-B72207S0350K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150826-B72207S0350K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 7mm Number of Circuits: 1 Capacitance @ Frequency: 1050pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 56V Current - Surge: 250A Maximum AC Volts: 35VAC Maximum DC Volts: 45VDC Energy: 2.5J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 50.4V Varistor Voltage (Maximum): 61.6V Alternative Parts (Cross-Reference): CNR-07D560K; VF07M10560KDA; VF07M10560K; Introduction Date: May 09, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150826-B72207S0350K101
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 1050pF @ 1kHz
Family Name: S07
Varistor Voltage (Typ): 56V
Current - Surge: 250A
Maximum AC Volts: 35VAC
Maximum DC Volts: 45VDC
Energy: 2.5J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 50.4V
Varistor Voltage (Maximum): 61.6V
Alternative Parts (Cross-Reference): CNR-07D560K; VF07M10560KDA; VF07M10560K;
Introduction Date: May 09, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Varistor, 35Vac, 45Vdc, 110V, 7Mm Disc; Voltage Rating Vac Epcos - 96K7622 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 35Vac, 45Vdc, 110V, 7Mm Disc; Voltage Rating Vac Epcos
96K7622
Varistor, 35Vac, 45Vdc, 110V, 7Mm Disc; Voltage Rating Vac Epcos 96K7622
VARISTOR, 35VAC, 45VDC, 110V, 7MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, 35VAC, 45VDC, 110V, 7MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72207S0350K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72207S0350K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72207S0350K101
VARISTOR 56V 250A DISC 7MM

VARISTOR 56V 250A DISC 7MM

Supplier's Site
Varistors, MOVs - B72207S0350K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72207S0350K101
Varistors, MOVs B72207S0350K101
VARISTOR 56V 250A DISC 7MM

VARISTOR 56V 250A DISC 7MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1150826-B72207S0350K101 96K7622 B72207S0350K101 B72207S0350K101
Product Name TVS - TVS - Varistors, MOVs - B72207S0350K101 Varistor, 35Vac, 45Vdc, 110V, 7Mm Disc; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
IFSM 250 amps
Unlock Full Specs
to access all available technical data