VARISTOR, METAL OXIDE, 840V, DISC 9MM; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 9mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 510V 1.2KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4556 | B72207S0321K101 |
| Product Name | Varistor, Metal Oxide, 840V, Disc 9Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |