Manufacturer: EPCOS (TDK)
Win Source Part Number: 863144-B72207S0301K3
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 7mm
Package: Disc 7mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S07K300GS3-NDR, B72207S301K311, 495-5957-2, 495-5957-6-ND, 495-5957-6, 495-5957-6INACTIVE, B72207S 301K311, S07K300GS3-ND, 495-5957-1, B72207S301K311-ND, S07K300GS3
VARISTOR 470V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863144-B72207S0301K311 | B72207S0301K311 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S0301K311 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |