EPCOS AG Varistor, 300Vac, 385Vdc, 775V, 7Mm Disc; Voltage Rating Vac Epcos B72207S0301K101

Description
VARISTOR, 300VAC, 385VDC, 775V, 7MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, 7MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, 7Mm Disc; Voltage Rating Vac Epcos - 96K7621 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, 7Mm Disc; Voltage Rating Vac Epcos
96K7621
Varistor, 300Vac, 385Vdc, 775V, 7Mm Disc; Voltage Rating Vac Epcos 96K7621
VARISTOR, 300VAC, 385VDC, 775V, 7MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, 7MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72207S0301K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72207S0301K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72207S0301K101
VARISTOR 470V 1.2KA DISC 7MM

VARISTOR 470V 1.2KA DISC 7MM

Supplier's Site
Varistors, MOVs - B72207S0301K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72207S0301K101
Varistors, MOVs B72207S0301K101
VARISTOR 470V 1.2KA DISC 7MM

VARISTOR 470V 1.2KA DISC 7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 96K7621 B72207S0301K101 B72207S0301K101
Product Name Varistor, 300Vac, 385Vdc, 775V, 7Mm Disc; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA110CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2139283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details