Manufacturer: EPCOS (TDK)
Win Source Part Number: 759302-B72207S0271K3
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 275V
Maximum DC Volts: 350V
Energy: 21J
Varistor Voltage: 430V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 110pF at 1kHz
VARISTOR, MOV, 710V, DISC 7MM ROHS COMPLIANT: YES
VARISTOR 430V 1.2KA DISC 7MM
VARISTOR 430V 1.2KA DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 759302-B72207S0271K311 | 69AH6829 | B72207S0271K311 | B72207S0271K311 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S0271K311 | Varistor, Mov, 710V, Disc 7Mm Rohs Compliant Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1200 amps |