Win Source Part Number: 1116794-B72207S0271K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Bulk
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 110 pF @ 1 kHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 1.2 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 21J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B72207S0271K302
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116794-B72207S0271K302 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | Disc 7mm |