The Varistor, part number 96K7620, is a metal oxide varistor (MOV) designed for voltage clamping and surge protection applications. It has a voltage rating of 275VAC and a maximum DC voltage rating of 350V. The device can handle a peak surge current of up to 21.0J, making it suitable for high-energy transient suppression. The varistor features a radial leaded case style and is compliant with RoHS standards. It operates effectively within a wide temperature range of -40°C to +85°C and has a response time of less than 25 ns. The epoxy resin coating provides flame retardance to UL 94 V-0 standards. This product is appropriate for applications requiring reliable voltage protection and surge handling capabilities.
Win Source Part Number: 1360827-B72207S0271K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Base Product Number: B72207S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 110 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 1.2 kA
Energy: 21J
VARISTOR, 21.0J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 430V 1.2KA DISC 7MM
VARISTOR 430V 1.2KA DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360827-B72207S0271K101 | 96K7620 | B72207S0271K101 | B72207S0271K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 21.0J, 275Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 7mm | Through Hole |