VARISTOR 390V 1.2KA DISC 9MM
VARISTOR, 250VAC, 320VDC, 650V, 7MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S0251K101 | 96K7619 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 250Vac, 320Vdc, 650V, 7Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |