Manufacturer: EPCOS (TDK)
Win Source Part Number: 845242-B72207S0250K1
Series: StandarD
Features: 39 V 250 A Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72207S250K101V57, B72207S 250K101, S07K25, 495-1404, 495-1404-NDR, B72207S250K101
VARISTOR 39V 250A DISC 7MM
VARISTOR 39V 250A DISC 7MM
VARISTOR, 25VAC, 31VDC, 77V, 7MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 845242-B72207S0250K101 | B72207S0250K101 | B72207S0250K101 | 96K7618 |
| Product Name | TVS - TVS - Varistors, MOVs - B72207S0250K101 | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 25Vac, 31Vdc, 77V, 7Mm Disc; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |