EPCOS AG Varistor, 13.0J, 175Vac; Voltage Rating Vac Epcos B72207S0171K101

Description
VARISTOR, 13.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 13.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 13.0J, 175Vac; Voltage Rating Vac Epcos - 96K7616 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 13.0J, 175Vac; Voltage Rating Vac Epcos
96K7616
Varistor, 13.0J, 175Vac; Voltage Rating Vac Epcos 96K7616
VARISTOR, 13.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 13.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72207S0171K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72207S0171K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72207S0171K101
VARISTOR 270V 1.2KA DISC 7MM

VARISTOR 270V 1.2KA DISC 7MM

Supplier's Site
Varistors, MOVs - B72207S0171K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72207S0171K101
Varistors, MOVs B72207S0171K101
VARISTOR 270V 1.2KA DISC 7MM

VARISTOR 270V 1.2KA DISC 7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 96K7616 B72207S0171K101 B72207S0171K101
Product Name Varistor, 13.0J, 175Vac; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data