VARISTOR 240V 1.2KA DISC 7MM
VARISTOR, METAL OXIDE, 395V, DISC 9MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72207S0151K101 | 80Y4555 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 395V, Disc 9Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |