EPCOS AG Varistors, MOVs B72207S0140K101

Description
22V 250A Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet
Description
22V 250A Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-1403-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-1403-ND
Varistors, MOVs 495-1403-ND
22V 250A Varistor 1 Circuit Through Hole Disc 7mm

22V 250A Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
VARISTOR 22V 250A DISC 7MM - 3410-B72207S0140K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 22V 250A DISC 7MM
3410-B72207S0140K101
VARISTOR 22V 250A DISC 7MM 3410-B72207S0140K101
VARISTOR 22V 250A DISC 7MM

VARISTOR 22V 250A DISC 7MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-1403-ND 3410-B72207S0140K101
Product Name Varistors, MOVs VARISTOR 22V 250A DISC 7MM
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistors, MOVs - 495-7459-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers