VARISTOR 205V 1.2KA DISC 7MM
VARISTOR 205V 1.2KA DISC 7MM
VARISTOR, 9.5J, 130VAC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72207S0131K101 | B72207S0131K101 | 96K7613 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 9.5J, 130Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |