EPCOS AG Electronic Wholesale - B72207S0111K101 B72207S0111K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758246-B72207S0111K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 115V Maximum DC Volts: 150V Energy: 8.4J Varistor Voltage: 180V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 162V Varistor Voltage (Maximum): 198V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 280pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758246-B72207S0111K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 115V Maximum DC Volts: 150V Energy: 8.4J Varistor Voltage: 180V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 162V Varistor Voltage (Maximum): 198V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 280pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B72207S0111K101 - 758246-B72207S0111K101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B72207S0111K101
758246-B72207S0111K101
Electronic Wholesale - B72207S0111K101 758246-B72207S0111K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 758246-B72207S0111K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 115V Maximum DC Volts: 150V Energy: 8.4J Varistor Voltage: 180V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 162V Varistor Voltage (Maximum): 198V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 280pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758246-B72207S0111K101
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 115V
Maximum DC Volts: 150V
Energy: 8.4J
Varistor Voltage: 180V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 162V
Varistor Voltage (Maximum): 198V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 280pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 758246-B72207S0111K101
Product Name Electronic Wholesale - B72207S0111K101
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details