VARISTOR 180V 1.2KA DISC 7MM
VARISTOR 180V 1.2KA DISC 7MM
VARISTOR, 8.4J, 115VAC; Voltage Rating VAC:115V; Voltage Rating V DC:150V; Product Range:B722 Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72207S0111K101 | B72207S0111K101 | 96K7612 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 8.4J, 115Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |