Win Source Part Number: 1360876-B72207S0110K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Base Product Number: B72207S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2750 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 19.8 V
Current - Surge: 250 A
Energy: 0.8J
VARISTOR, 0.8J, 11VAC; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:B722 Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ 8/20µs:250A;RoHS Compliant: Yes
VARISTOR 18V 250A DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360876-B72207S0110K101 | 96K7611 | B72207S0110K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 0.8J, 11Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm | Through Hole |