Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968779-B72205S600K10
Packaging: Bulk
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 210 pF
Clamping Voltage: 200 V
Voltage Tolerance: 10 %
Clamping Current: 5 A
Varistor Voltage: 120 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 75 V
Max Voltage Rating (DC): 100 V
Lead Pitch: 5 mm
Max Surge Current: 400 A
Max Supply Voltage: 60 V
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 968779-B72205S600K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72205S600K101 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 200 volts |