EPCOS AG Varistor, 650V, 5Mm Disc; Voltage Rating Vac Epcos B72205S251K101

Description
VARISTOR, 650V, 5mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650V, 5mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650V, 5Mm Disc; Voltage Rating Vac Epcos - 05J9249 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650V, 5Mm Disc; Voltage Rating Vac Epcos
05J9249
Varistor, 650V, 5Mm Disc; Voltage Rating Vac Epcos 05J9249
VARISTOR, 650V, 5mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 650V, 5mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9249
Product Name Varistor, 650V, 5Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4471US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC302 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details