Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066566-B72205S231K3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 60 pF
Clamping Voltage: 595 V
Voltage Tolerance: 10 %
Clamping Current: 5 A
Varistor Voltage: 360 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72205S0231K101; B72205S0231K111; B72205S0231K311; V430ZA05P; V270ZA05PB72205S 231K311; S05K230GS3;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Max Voltage Rating (AC): 230 V
Max Voltage Rating (DC): 300 V
Lead Pitch: 5 mm
Max Surge Current: 400 A
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1066566-B72205S231K311 |
| Product Name | TVS - TVS - Varistors, MOVs - B72205S231K311 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 595 volts |