VARISTOR, METAL OXIDE, 775V, DISC 7MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 470V 800A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4553 | B72205S2301K101 |
| Product Name | Varistor, Metal Oxide, 775V, Disc 7Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |