Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150825-B72205S2271K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
VARISTOR, METAL OXIDE, 710V, DISC 7MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 430V 800A DISC 5MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150825-B72205S2271K101 | 80Y4552 | B72205S2271K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72205S2271K101 | Varistor, Metal Oxide, 710V, Disc 7Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |