VARISTOR, MOV, 650V, DISC 5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 390V 800A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 47AC8737 | B72205S2251K101 |
| Product Name | Varistor, Mov, 650V, Disc 5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |