EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72205S2231K101

Description
VARISTOR 360V 800A DISC 5MM
Datasheet
Description
VARISTOR 360V 800A DISC 5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72205S2231K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72205S2231K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72205S2231K101
VARISTOR 360V 800A DISC 5MM

VARISTOR 360V 800A DISC 5MM

Supplier's Site
Varistor, Metal Oxide, 595V, Disc 7Mm; Voltage Rating Vac Epcos - 80Y4551 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 595V, Disc 7Mm; Voltage Rating Vac Epcos
80Y4551
Varistor, Metal Oxide, 595V, Disc 7Mm; Voltage Rating Vac Epcos 80Y4551
VARISTOR, METAL OXIDE, 595V, DISC 7MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 595V, DISC 7MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72205S2231K101 80Y4551
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 595V, Disc 7Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data